Littelfuse, Inc. 10 A Light Duty Toggle Switches 5570

Description
10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long
Request a Quote Datasheet
Description
10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A Light Duty Toggle Switches - 5570 - Littelfuse, Inc.
Rosemont, IL, United States
10 A Light Duty Toggle Switches
5570
10 A Light Duty Toggle Switches 5570
10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long

10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long

Supplier's Site Datasheet
Toggle Switches - F8870-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8870-ND
Toggle Switches F8870-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
5570
Toggle Switches 5570
Toggle Switches LT DUTY TOG SWITCH

Toggle Switches LT DUTY TOG SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5570
Switches - Toggle Switches 5570
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5570 F8870-ND 5570 5570
Product Name 10 A Light Duty Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Standard Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Wire Leads Wire Leads Screw Terminals Wire Leads; Wire Leads
Panel Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers