APEM Components, Inc. Toggle Switches 648H

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1235-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1235-ND
Toggle Switches 679-1235-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch 600H High Power Rohs Compliant Apem - 72H8618 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch 600H High Power Rohs Compliant Apem
72H8618
Toggle Switch 600H High Power Rohs Compliant Apem 72H8618
TOGGLE SWITCH 600H HIGH POWER ROHS COMPLIANT: YES

TOGGLE SWITCH 600H HIGH POWER ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
648H
Toggle Switches 648H
Toggle Switches DPDT 10A 125V 17.5mm

Toggle Switches DPDT 10A 125V 17.5mm

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
648H
Switches - Toggle Switches 648H
SWITCH TOGGLE DPDT 10A 250V

SWITCH TOGGLE DPDT 10A 250V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1235-ND 72H8618 648H 648H
Product Name Toggle Switches Toggle Switch 600H High Power Rohs Compliant Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825138-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Process Sealed Subminiature Toggle - A28KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers