Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 6A 125V
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
Toggle Switches Pln bushing togle DP ON - ON
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-2472-ND | 2873629 | 5246AB | 5246AB | 72H8049 | 5246AB |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (Center OFF) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |