Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switch, 600H Series, DPDT, On-On, Panel, 15 A, 250 V RoHS Compliant: Yes
Toggle Switches DPDT NKL ON-NONE-ON
SWITCH TOGGLE DPDT 15A 250V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2661540 | 679-1232-ND | 96C7312 | 99K0151 | 646H/2 | 646H/2 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem | Toggle Switch, 600H Series, Dpdt, On-On, Panel, 15 A, 250 V Rohs Compliant Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Single Throw; DPST | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Tab | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |