25A Standard Heavy Duty Toggle Switches
Toggle Switch DPDT Panel Mount
Toggle Switches TGL SW REVERSING 3POS DPDT MOM/OFF/MOM
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 55046-04 | F8835-ND | 55046-04 |
| Product Name | 25A Standard Heavy Duty Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle; Long Toggle Handle; Standard / Long | Standard Toggle Handle | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | |
| DC Voltage Rating | 12 volts | ||
| Base Material | Plastic; Metal |