Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 6A 250V
Toggle Switch, 3600NF Series, DPST, Off-On, Panel, 12 A, 250 V RoHS Compliant: Yes
Toggle Switches TOGGLE SWITCH DPST ON-OFF
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3641NF/2 | 4175473 | 679-1276-ND | 3641NF/2 | 98K8913 | 3641NF/2 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, 3600Nf Series, Dpst, Off-On, Panel, 12 A, 250 V Rohs Compliant Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |||
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS |