APEM Components, Inc. Rocker & Toggle Switches 5632AB9

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5632AB9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5632AB9
Rocker & Toggle Switches 5632AB9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 679-3959-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3959-ND
Toggle Switches 679-3959-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 5632AB9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5632AB9
Toggle Switches 5632AB9
Toggle Switches SPDT 6A 125V 11.4mm On-Mom

Toggle Switches SPDT 6A 125V 11.4mm On-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5632AB9
Switches - Toggle Switches 5632AB9
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem - 73J4514 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem
73J4514
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem 73J4514
TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5632AB9 679-3959-ND 5632AB9 5632AB9 73J4514
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT401S - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers