The Switch, Toggle, SPDT, 20V from the 5000 series by Apem features a single pole double throw (SPDT) configuration with a maximum contact current of 6A and a nominal contact voltage of 20V AC. It operates in an On-On mode and is designed for solder terminal connections. The switch is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable switching in compact designs, and it is part of a broader range of miniature switches that offer various actuator styles and mounting options.
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches Pln bushing togle SP Rt angle vrtcl mount
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-2465-ND | 5236WWCDB16X445 | 5236WWCDB16X445 | 96C7220 | 5236WWCDB16X445 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |