Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches Plain bushing toggle SP; ON - ON
TOGGLE SWITCH, SPDT, 4A, 30VDC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5236AB | 2873625 | 679-2462-ND | 5236AB | 5236AB | 72H8033 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 4A, 30Vdc; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||||
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Terminal Type | Straight PC Pins; PC Terminal | Straight PC Pins | PC Pin | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | RoHS |