Toggle Switch 3PDT Panel Mount
Toggle Switches 3PDT ON-OFF(ON) 6A
SWITCH TOGGLE 3PDT 6A 125V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5658AB | 5658AB-ND | 5658AB | 5658AB |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | 3PDT | 3PDT |