TE Connectivity Toggle Switches 4-6437630-5

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 4-6437630-5 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
4-6437630-5
Toggle Switches 4-6437630-5
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Baton Standard
Buy Now
Rocker & Toggle Switches - 4-6437630-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4-6437630-5
Rocker & Toggle Switches 4-6437630-5
MINIATURE TOGGLE

MINIATURE TOGGLE

Buy Now
Toggle Switches - 4-6437630-5-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
4-6437630-5-ND
Toggle Switches 4-6437630-5-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4-6437630-5
Switches - Toggle Switches 4-6437630-5
SWITCH TOGGLE DPDT 6A 250V

SWITCH TOGGLE DPDT 6A 250V

Supplier's Site
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity - 99X3244 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
99X3244
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity 99X3244
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity - 18AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
18AH0307
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity 18AH0307
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel; Contact Current Max:6A; Contact Voltage AC Nom:250V; Switch Terminals:Solder;RoH S Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel; Contact Current Max:6A; Contact Voltage AC Nom:250V; Switch Terminals:Solder;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4-6437630-5 4-6437630-5 4-6437630-5-ND 4-6437630-5 99X3244 18AH0307
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity Toggle Switch, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On On-On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals Solder Terminals; Solder Lug Solder Terminals; Solder
Standards / Compliances RoHS; UL Listed RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825137-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2-1825136-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 2-1825142-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 1825142-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers