Toggle Switch DPST Panel Mount
Toggle Switches DPST 15A 125V 17.5mm On-Off
SWITCH TOGGLE DPST 15A 250V
TOGGLE SW, DPST, 15A, 250V, PANEL; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 9108071 | 679-1225-ND | 641H | 641H | 72H8615 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Sw, Dpst, 15A, 250V, Panel; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |
| Standards / Compliances | RoHS | RoHS | RoHS |