Toggle Switch 3PDT Panel Mount
Toggle, Industrial 3Pst Mom-Off-Mom QC T
TOGGLE SWITCH 600H HIGH POWER ROHS COMPLIANT: YES
SWITCH TOGGLE 3PDT 10A 250V
Toggle Switches 3PDT (ON)-OFF-(ON)
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1243-ND | 657H/2 | 72H8623 | 657H/2 | 657H/2 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switch 600H High Power Rohs Compliant Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | 3PDT | 3PDT |