Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 6A 250V
Toggle Switches TOGGLE SWITCH SPST On-Off
SWITCH TOGGLE SPST 6A 250V
SWITCH, TOGGLE, SPST, 12A, 250V; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3631NF/2 | 679-1266-ND | 4175451 | 3631NF/2 | 3631NF/2 | 3631NF/2 | 73J3904 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 12A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |