Littelfuse, Inc. 25 A Freightliner OEM Replacement Toggle Switches 59024-38

Description
Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Six tin-plated blade terminals. 25A at 12V DC. Up: Mom On, center: On, Down: On.
Request a Quote Datasheet
Description
Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Six tin-plated blade terminals. 25A at 12V DC. Up: Mom On, center: On, Down: On.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Freightliner OEM Replacement Toggle Switches - 59024-38 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Freightliner OEM Replacement Toggle Switches
59024-38
25 A Freightliner OEM Replacement Toggle Switches 59024-38
Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Six tin-plated blade terminals. 25A at 12V DC. Up: Mom On, center: On, Down: On.

Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Six tin-plated blade terminals. 25A at 12V DC. Up: Mom On, center: On, Down: On.

Supplier's Site
Toggle Switches - F8957-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8957-ND
Toggle Switches F8957-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 59024-38 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-38
Toggle Switches 59024-38
Toggle Switches SW TGL DP

Toggle Switches SW TGL DP

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-38 F8957-ND 59024-38
Product Name 25 A Freightliner OEM Replacement Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Paddle
Switch Function Momentary Momentary
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 1734-07-1-2-12-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details