Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On;
Toggle Switches DPDT 6A 125V 10.5mm On-Off-On
SWITCH TOGGLE DPDT 6A 125V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-2494-ND | 2873649 | 5649AB | 96C7257 | 5649AB | 5649AB |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |