Toggle Switch SPST Panel Mount
TOGGLE SWITCH, SPST, 10A, 125; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:- RoHS Compliant: Yes
Toggle Switches Full Size Power Toggle Switch 10A - 125VAC 1/3 HP SPST OFF-ON, 6" wire leads, Slow Make/Slow Break Butt Contacts, UL & CSA Certified
SWITCH TOGGLE SPST 10A 125V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 451-1183-ND | 70152264 | 48T6992 | 6601-100 | 6601-100 |
| Product Name | Toggle Switches | Switch, Toggle, Power, Wiping Action, SPST, .687 Inch Bat, 6 Inch Wire Leads | Toggle Switch, Spst, 10A, 125; Switch Operation Electroswitch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |