APEM Components, Inc. Toggle Switches 5648AB

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-3971-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3971-ND
Toggle Switches 679-3971-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 5648AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5648AB
Rocker & Toggle Switches 5648AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switch 5000 Miniature Rohs Compliant Apem - 72H8113 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch 5000 Miniature Rohs Compliant Apem
72H8113
Toggle Switch 5000 Miniature Rohs Compliant Apem 72H8113
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES

Supplier's Site
Toggle Switches - 5648AB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5648AB
Toggle Switches 5648AB
Toggle Switches DPDT 6A 125V 10.5mm On-Off-Mom

Toggle Switches DPDT 6A 125V 10.5mm On-Off-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5648AB
Switches - Toggle Switches 5648AB
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-3971-ND 5648AB 72H8113 5648AB 5648AB
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switch 5000 Miniature Rohs Compliant Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A22JV-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers