Toggle Switch SP3T Panel Mount
TOGGLE SWITCH 5000 MINIATURE ROHS COMPLIANT: YES
SWITCH TOGGLE SP3T 6A 125V
Toggle Switches DP3T 6A 125V 10.5mm On-On-Mom
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5644TH1RAB | 5644TH1RAB-ND | 72H8107 | 5644TH1RAB | 5644TH1RAB |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switch 5000 Miniature Rohs Compliant Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | |||
| Pole & Throw Specifications | SP3T | SP3T | Double Pole, Double Throw |