APEM Components, Inc. Toggle Switches 631NH

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1245-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1245-ND
Toggle Switches 679-1245-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
631NH
Toggle Switches 631NH
Toggle Switches SPST 15A 125V 13.5mm On-Off

Toggle Switches SPST 15A 125V 13.5mm On-Off

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
631NH
Switches - Toggle Switches 631NH
SWITCH TOGGLE SPST 15A 250V

SWITCH TOGGLE SPST 15A 250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1245-ND 631NH 631NH
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A19KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers