Toggle Switch DPDT Panel Mount
Toggle Switches Hi amp sldr lug tgle DP / MOM - ON
SWITCH, TOGGLE, DPDT, 15A, 250V; PRODUCT RANGE:600H SERIES; ILLUMINATION:NON ILLUMINATED; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:(ON)-NONE-
SWITCH TOGGLE DPDT 10A 250V
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:(On)-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1230-ND | 2661562 | 645H/2 | 17820745 | 645H/2 | 96C7310 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch | Switches - Toggle Switches | Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Momentary ON | On-(on) | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |