APEM Components, Inc. Toggle Switches 5646AB9

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-2491-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-2491-ND
Toggle Switches 679-2491-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 5646AB9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5646AB9
Rocker & Toggle Switches 5646AB9
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
5646AB9
Toggle Switches 5646AB9
Toggle Switches Solder lug toggle DP

Toggle Switches Solder lug toggle DP

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
5646AB9
Switches - Toggle Switches 5646AB9
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem - 96C7253 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem
96C7253
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem 96C7253
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-2491-ND 5646AB9 5646AB9 5646AB9 96C7253
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Flatted Flatted
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details