TE Connectivity Toggle Switches 5-6437630-5

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 5-6437630-5 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
5-6437630-5
Toggle Switches 5-6437630-5
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M6 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Baton Standard
Buy Now
Toggle Switches - 7455628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7455628P
Toggle Switches 7455628P
TE Connectivity 5-6437630-5

TE Connectivity 5-6437630-5

Supplier's Site
Toggle Switches - 7455628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7455628
Toggle Switches 7455628
TE Connectivity 5-6437630-5

TE Connectivity 5-6437630-5

Supplier's Site
Toggle Switches - 1648153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1648153
Toggle Switches 1648153
TE Connectivity 5-6437630-5

TE Connectivity 5-6437630-5

Supplier's Site
Rocker & Toggle Switches - 5-6437630-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5-6437630-5
Rocker & Toggle Switches 5-6437630-5
MINIATURE TOGGLE

MINIATURE TOGGLE

Buy Now
Toggle Switches - 450-1894-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1894-ND
Toggle Switches 450-1894-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches 5-6437630-5
SWITCH TOGGLE SPDT 6A 250V

SWITCH TOGGLE SPDT 6A 250V

Supplier's Site
Toggle Switch, Spdt, (On)-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity - 39Y8282 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, (On)-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
39Y8282
Toggle Switch, Spdt, (On)-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity 39Y8282
Toggle Switch, SPDT, (On)-Off-(On), Panel, 6 A, 250 V RoHS Compliant: Yes

Toggle Switch, SPDT, (On)-Off-(On), Panel, 6 A, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5-6437630-5 7455628P 7455628 5-6437630-5 450-1894-ND 5-6437630-5 39Y8282
Product Name Toggle Switches Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, (On)-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained Momentary Momentary
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On) On-Off-On (on)-off-(on) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Terminal Type Lead Wire - Hooking Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-2-1-20K-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2532788-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle Switches - 1-1437558-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details