Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches SPDT 0.4VA 20VAC/DC 14.75mm
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-2464-ND | 5236CDGKB2V | 5236CDGKB2V | 5236CDGKB2V | 88H1697 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |