APEM Components, Inc. Rocker & Toggle Switches 5632AB

Description
Miniature Toggle Switch
Request a Quote Datasheet
Description
Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 5632AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5632AB
Rocker & Toggle Switches 5632AB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 679-3960-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3960-ND
Toggle Switches 679-3960-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2873630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873630
Toggle Switches 2873630
APEM 5632AB Toggle Switch

APEM 5632AB Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
5632AB
Toggle Switches 5632AB
Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Toggle Switches SPDT 6A 125V 10.5mm On-Mom

Buy Now Datasheet
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem - 72H8098 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem
72H8098
Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem 72H8098
TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
5632AB
Switches - Toggle Switches 5632AB
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5632AB 679-3960-ND 2873630 5632AB 72H8098 5632AB
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Maintained Momentary
Momentary Contact Switch Function Momentary ON On-On On-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 5000437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2267088-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details