Toggle Switch DPDT Panel Mount
Toggle Switches DPDT 12A 28V 17.5mm
SWITCH TOGGLE DPDT 6A 250V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1278-ND | 6928459 | 3645NF/2 | 3645NF/2 | 3645NF/2 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Momentary ON | (on)-off-on | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw; DPDT |