TE Connectivity Toggle Switches 4-6437630-1

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off (On) Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off (On) Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 4-6437630-1 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
4-6437630-1
Toggle Switches 4-6437630-1
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On Off (On) Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On Off (On)

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Baton Standard
Buy Now
Toggle Switches - 7455577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7455577P
Toggle Switches 7455577P
TE Connectivity 4-6437630-1

TE Connectivity 4-6437630-1

Supplier's Site
Toggle Switches - 7455577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7455577
Toggle Switches 7455577
TE Connectivity 4-6437630-1

TE Connectivity 4-6437630-1

Supplier's Site
Toggle Switches - 1648124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1648124
Toggle Switches 1648124
TE Connectivity 4-6437630-1

TE Connectivity 4-6437630-1

Supplier's Site
Toggle Switches - 450-1949-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1949-ND
Toggle Switches 450-1949-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 4-6437630-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4-6437630-1
Rocker & Toggle Switches 4-6437630-1
MINIATURE TOGGLE

MINIATURE TOGGLE

Buy Now
Toggle Switch, Dpdt, On-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity - 46Y9387 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, On-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
46Y9387
Toggle Switch, Dpdt, On-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity 46Y9387
Toggle Switch, DPDT, On-Off-(On), Panel, 6 A, 250 V RoHS Compliant: Yes

Toggle Switch, DPDT, On-Off-(On), Panel, 6 A, 250 V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
4-6437630-1
Switches - Toggle Switches 4-6437630-1
SWITCH TOGGLE DPDT 6A 250V

SWITCH TOGGLE DPDT 6A 250V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4-6437630-1 7455577P 7455577 450-1949-ND 4-6437630-1 46Y9387 4-6437630-1
Product Name Toggle Switches Toggle Switches Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switch, Dpdt, On-Off-(On), Panel, 6 A, 250 V Rohs Compliant Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained Momentary Momentary
Momentary Contact Switch Function On Off (On) On-Off-On On-off-(on) On-Off-Mom On-Off-Mom
Terminal Type Lead Wire - Hooking Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS; UL Listed RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1520228-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
4 suppliers
Toggle Switches - 1-1825139-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
5 suppliers
Toggle Switches - 1825139-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details