Toggle Switch DPDT Panel Mount
Toggle Switch, 600H Series, DPDT, On-Off-On, Panel, 10 A, 250 V RoHS Compliant: Yes
Toggle Switches DPDT NKL ON-OFF-ON
SWITCH TOGGLE DPDT 10A 250V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1238-ND | 2519281 | 99K0155 | 649H/2 | 649H/2 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, 600H Series, Dpdt, On-Off-On, Panel, 10 A, 250 V Rohs Compliant Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |