APEM Components, Inc. Toggle Switches 5637MAB

Description
APEM 5637MAB Toggle Switch
Request a Quote Datasheet
Description
APEM 5637MAB Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2873639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873639
Toggle Switches 2873639
APEM 5637MAB Toggle Switch

APEM 5637MAB Toggle Switch

Supplier's Site
Toggle Switches - 2835598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2835598
Toggle Switches 2835598
APEM 5637MAB Toggle Switch

APEM 5637MAB Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 5637MAB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
5637MAB
Rocker & Toggle Switches 5637MAB
Miniature Toggle Switch

Miniature Toggle Switch

Buy Now
Toggle Switches - 679-3963-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3963-ND
Toggle Switches 679-3963-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 5637MAB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
5637MAB
Toggle Switches 5637MAB
Toggle Switches Solder lug toggle SP

Toggle Switches Solder lug toggle SP

Buy Now Datasheet
Switches - Toggle Switches - 5637MAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
5637MAB
Switches - Toggle Switches 5637MAB
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2873639 2835598 5637MAB 679-3963-ND 5637MAB 5637MAB
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Momentary Maintained Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Momentary-Off-Momentary On-Off-On Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Terminal Type Solder Terminals; Straight PC Pins; Solder Lug Solder Terminals; Straight PC Pins; Solder Lug Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825136-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Process Sealed Subminiature Toggle - A2RAH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers