Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 6A 250V
Toggle Switches TOGGLE SWITCH DPST ON-OFF
SWITCH, TOGGLE, DPST, 12A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3641NF | 679-1275-ND | 3641NF | 3641NF | 73J3913 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 12A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |