ElectroSwitch Corp. Toggle Switches 6600

Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 451-1182-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
451-1182-ND
Toggle Switches 451-1182-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switch, Spst, 10A, 125; Switch Operation Electroswitch - 48T6991 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 10A, 125; Switch Operation Electroswitch
48T6991
Toggle Switch, Spst, 10A, 125; Switch Operation Electroswitch 48T6991
TOGGLE SWITCH, SPST, 10A, 125; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:6600 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 10A, 125; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:6600 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
6600
Toggle Switches 6600
Toggle Switches Full Size Power Toggle Switch 10A - 125VAC 1/3 HP SPST OFF-ON, 6" wire leads, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Toggle Switches Full Size Power Toggle Switch 10A - 125VAC 1/3 HP SPST OFF-ON, 6" wire leads, Slow Make/Slow Break Butt Contacts, UL & CSA Certified

Buy Now Datasheet
Switches - Toggle Switches - 6600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
6600
Switches - Toggle Switches 6600
SWITCH TOGGLE SPST 10A 125V

SWITCH TOGGLE SPST 10A 125V

Supplier's Site
Switch, Toggle, Power, Wiping Action, SPST, Off-On, 6 Inch Wire Leads, 10 Amps - 70152263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Power, Wiping Action, SPST, Off-On, 6 Inch Wire Leads, 10 Amps
70152263
Switch, Toggle, Power, Wiping Action, SPST, Off-On, 6 Inch Wire Leads, 10 Amps 70152263
Quick Make/Quick Break Wiping Action Standard 15⁄32" Diameter Bushing Standard Bat Length is 0.562" on the 6600 and 0.687" Bat on the 6601-100

  • Quick Make/Quick Break Wiping Action
  • Standard 15⁄32" Diameter Bushing
  • Standard Bat Length is 0.562" on the 6600 and 0.687" Bat on the 6601-100
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 451-1182-ND 48T6991 6600 6600 70152263
Product Name Toggle Switches Toggle Switch, Spst, 10A, 125; Switch Operation Electroswitch Toggle Switches Switches - Toggle Switches Switch, Toggle, Power, Wiping Action, SPST, Off-On, 6 Inch Wire Leads, 10 Amps
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-08-1-1-13D950-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Subminiature Fully Illuminated Toggle - B12JJHCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers