Toggle Switch SPDT Panel Mount
Toggle Switches SPDT 10A 125V 17.5mm On-Mom
SWITCH TOGGLE SPDT 10A 250V
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2661556 | 679-1215-ND | 635H/2 | 635H/2 | 96C7297 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-(on) | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Tab | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | RoHS | RoHS | RoHS |