Toggle Switch SPDT Panel Mount
APEM COMPONENT Pilot Devices 637H
TOGGLE SWITCH, SPDT, 10A, 250VAC, PANEL; Switch Operation:(On)-Off-(
Toggle Switches Hgh amp scrw tgle SP MOM OFF MOM
SWITCH TOGGLE SPDT 10A 250V
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1218-ND | 9108074 | 72H8589 | 637H | 637H | |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch | Toggle Switch, Spdt, 10A, 250Vac, Panel; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | (on)-off-(on) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |