Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:On-Off-(On
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches Solder lug toggle SP ON OFF MOM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-2486-ND | 5638AB | 49H8221 | 5638AB | 5638AB |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |