Littelfuse, Inc. 25 A Freightliner OEM Replacement Toggle Switches 59024-12

Description
Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Two tin-plated blade terminals.25A at 12V DC.Up: On, Down: Off.Dual contacts for extra durability.
Request a Quote Datasheet
Description
Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Two tin-plated blade terminals.25A at 12V DC.Up: On, Down: Off.Dual contacts for extra durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Freightliner OEM Replacement Toggle Switches - 59024-12 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Freightliner OEM Replacement Toggle Switches
59024-12
25 A Freightliner OEM Replacement Toggle Switches 59024-12
Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Two tin-plated blade terminals.25A at 12V DC.Up: On, Down: Off.Dual contacts for extra durability.

Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.Includes mounting hardware: black metal facenut.Keyway is in the down position.Black plastic 1" (25.4mm) handle, matte finish.Two tin-plated blade terminals.25A at 12V DC.Up: On, Down: Off.Dual contacts for extra durability.

Supplier's Site
Toggle Switches - F8949-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8949-ND
Toggle Switches F8949-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
59024-12
Switches - Toggle Switches 59024-12
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site
Toggle Switches - 59024-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-12
Toggle Switches 59024-12
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-12 F8949-ND 59024-12 59024-12
Product Name 25 A Freightliner OEM Replacement Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Paddle Paddle
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825142-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details