Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:(On)-Off-(
Toggle Switches Solder lug toggle SP
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 5637AB9 | 679-2485-ND | 5637AB9 | 73J4528 | 5637AB9 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |