Toggle Switch SP3T Panel Mount
Toggle Switches Toggle, Dbl Pole ON-ON-MOM
SWITCH TOGGLE SP3T 15A 125V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3544501N002-ND | 3544501N002 | 3544501N002 | 3544501N002 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | SP3T |