APEM Components, Inc. Toggle Switches 636H/2

Description
APEM 636H/2 Toggle Switch
Request a Quote Datasheet
Description
APEM 636H/2 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2661578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2661578
Toggle Switches 2661578
APEM 636H/2 Toggle Switch

APEM 636H/2 Toggle Switch

Supplier's Site
Toggle Switches - 679-1217-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1217-ND
Toggle Switches 679-1217-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 636H/2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Rocker & Toggle Switches
636H/2
Rocker & Toggle Switches 636H/2
Switches & Front Panel Switch, Toggle

Switches & Front Panel Switch, Toggle

Buy Now
Toggle Switches - 636H/2 - 856882-636H/2 - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - 636H/2
856882-636H/2
Toggle Switches - 636H/2 856882-636H/2
Manufacturer: Apem Inc. Win Source Part Number: 856882-636H/2 Series: 600H Features: Toggle Switch Package: Bulk Family Name: 636H Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 636H2, 679-1217

Manufacturer: Apem Inc.
Win Source Part Number: 856882-636H/2
Series: 600H
Features: Toggle Switch
Package: Bulk
Family Name: 636H
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 636H2, 679-1217

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
636H/2
Toggle Switches 636H/2
Toggle Switches SPDT NKL ON-NONE-ON

Toggle Switches SPDT NKL ON-NONE-ON

Buy Now Datasheet
Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem - 90C0882 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem
90C0882
Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem 90C0882
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:600H Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, 600H Series, Spdt, On-On, Panel, 15 A, 250 V Rohs Compliant Apem - 99K0077 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 600H Series, Spdt, On-On, Panel, 15 A, 250 V Rohs Compliant Apem
99K0077
Toggle Switch, 600H Series, Spdt, On-On, Panel, 15 A, 250 V Rohs Compliant Apem 99K0077
Toggle Switch, 600H Series, SPDT, On-On, Panel, 15 A, 250 V RoHS Compliant: Yes

Toggle Switch, 600H Series, SPDT, On-On, Panel, 15 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 636H/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
636H/2
Switches - Toggle Switches 636H/2
SWITCH TOGGLE SPDT 15A 250V

SWITCH TOGGLE SPDT 15A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2661578 679-1217-ND 636H/2 856882-636H/2 636H/2 90C0882 99K0077 636H/2
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches - 636H/2 Toggle Switches Switch, Toggle, Spst, 15A, 250V; Switch Operation Apem Toggle Switch, 600H Series, Spdt, On-On, Panel, 15 A, 250 V Rohs Compliant Apem Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Tab Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2493903-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Rocker & Toggle Switches - A24EW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers