Toggle, Industrial Spst On-Off-On QC Ter
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 10A 250V
Toggle Switches SPDT 10A 125V 17.5mm
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 639H/2K | 6928415 | 679-1224-ND | 639H/2K | 639H/2K |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | RoHS | RoHS |