Toggle Switch DPDT Panel Mount
TOGGLE SWITCH, DPDT, 4A, 30VDC, PANEL; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:5000 Series; Contact Current Max:4A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches Solder lug toggle DP ON - MOM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-3968-ND | 5642AB | 72H8104 | 5642AB | 5642AB |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Dpdt, 4A, 30Vdc, Panel; Switch Operation Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |