Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 250V
Toggle Switches 12A 28VDC 1pole ON-ON, Solder Lug QC
SWITCH, TOGGLE, SPDT, 12A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3636NF/2 | 679-1270-ND | 4175467 | 3636NF/2 | 3636NF/2 | 73J3907 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 12A, 250V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |