Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPST, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:600NH Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches DPDT 10A 125V 13.5mm On-On
SWITCH TOGGLE DPDT 10A 250V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 665685 | 679-3979-ND | 96C7313 | 646NH/2 | 646NH/2 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 15A, 250V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Single Throw; DPST | Double Pole, Double Throw; DPDT | |
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | RoHS | RoHS | RoHS |