Littelfuse, Inc. 25A Standard Heavy Duty Toggle Switches 5590-BX

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25A Standard Heavy Duty Toggle Switches - 5590-BX - Littelfuse, Inc.
Rosemont, IL, United States
25A Standard Heavy Duty Toggle Switches
5590-BX
25A Standard Heavy Duty Toggle Switches 5590-BX
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 5590-BX
Product Name 25A Standard Heavy Duty Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Standard Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Panel Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A18EV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers