Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 12A, 28VDC, PANEL; Switch Operation:On-Off-On;
Toggle Switches SPDT 12A 28V 17.5mm
SWITCH TOGGLE SPDT 6A 250V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 3639NF/2 | 679-1274-ND | 2873622 | 73J3912 | 3639NF/2 | 3639NF/2 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 12A, 28Vdc, Panel; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |