Toggle, Industrial Dpst On-Off-On Screw
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT 10A 125V 17.5mm On-Off-On
TOGGLE SW, DPDT, 15A, 250V, PANEL; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 10A 250V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 649H | 679-1237-ND | 9108096 | 649H | 72H8619 | 649H |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Sw, Dpdt, 15A, 250V, Panel; Switch Operation Apem | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |