Toggle, Industrial Spst On-Off-On QC Ter
Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-On;
Toggle Switch, 600H Series, SPDT, On-Off-On, Panel, 15 A, 250 V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 10A 250V
Toggle Switches SPDT NKL ON-OFF-ON
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2519269 | 639H/2 | 679-1223-ND | 96C7304 | 99K0080 | 639H/2 | 639H/2 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 15A, 250V; Switch Operation Apem | Toggle Switch, 600H Series, Spdt, On-Off-On, Panel, 15 A, 250 V Rohs Compliant Apem | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |||
| Standards / Compliances | RoHS | RoHS | RoHS | RoHS |