Littelfuse, Inc. 25 A Paddle Handle Toggle Switches 59024-110

Description
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: On. Six blade terminals.
Request a Quote Datasheet
Description
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: On. Six blade terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Paddle Handle Toggle Switches - 59024-110 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Paddle Handle Toggle Switches
59024-110
25 A Paddle Handle Toggle Switches 59024-110
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: On. Six blade terminals.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC. Terminals: Brass .250 quick connect blade. Up: On, Down: On. Six blade terminals.

Supplier's Site
Toggle Switches - F8946-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8946-ND
Toggle Switches F8946-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
59024-110
Switches - Toggle Switches 59024-110
SWITCH TGL 2POS DPST

SWITCH TGL 2POS DPST

Supplier's Site
Toggle Switches - 59024-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-110
Toggle Switches 59024-110
Toggle Switches SW,TGL,2POS,DPST

Toggle Switches SW,TGL,2POS,DPST

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-110 F8946-ND 59024-110 59024-110
Product Name 25 A Paddle Handle Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Paddle Paddle
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details