Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 12A, 250V; Switch Operation:(On)-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:3600NF Series; Contact Current Max:12A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches TOGGLE SWITCH DPDT MOM-ON
SWITCH TOGGLE DPDT 6A 250V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1277-ND | 3645NF | 73J3918 | 3645NF | 3645NF |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 12A, 250V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |