Littelfuse, Inc. 25 A Sealed Waterproof and Dustproof Toggle Switches 55025-03

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Request a Quote Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Sealed Waterproof and Dustproof Toggle Switches - 55025-03 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Sealed Waterproof and Dustproof Toggle Switches
55025-03
25 A Sealed Waterproof and Dustproof Toggle Switches 55025-03
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Supplier's Site Datasheet
Toggle Switches - F8827-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F8827-ND
Toggle Switches F8827-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now
Toggle Switches - 55025-03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
55025-03
Toggle Switches 55025-03
Toggle Switches SW.TOGGLE,SPDT, ON-ON, SEALED

Toggle Switches SW.TOGGLE,SPDT, ON-ON, SEALED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 55025-03 F8827-ND 55025-03
Product Name 25 A Sealed Waterproof and Dustproof Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Standard Standard Toggle Handle
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw
Terminal Type Wire Leads Wire Leads
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details