Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches SPDT (ON)-OFF-(ON)
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:(On)-Off-(
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8798531 | 432-1079-ND | 6FC54-73 | 6FC54-73 | 73K1473 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 15A, 250V; Switch Operation Carling Technologies |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS | RoHS |